Philips logo

Philips 5000 series 27E1N5300AE/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169342
Info modified on:
03 Aug 2025, 10:17:24
Short summary description Philips 5000 series 27E1N5300AE/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Philips 5000 series 27E1N5300AE/00, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips 5000 series 27E1N5300AE/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Philips 5000 series 27E1N5300AE/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.