Philips logo

Philips E Line 4K Ultra HD LCD monitor 276E8VJSB/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
408567
Info modified on:
12 Jun 2025, 08:14:59
Short summary description Philips E Line 4K Ultra HD LCD monitor 276E8VJSB/00:

Philips E Line 4K Ultra HD LCD monitor 276E8VJSB/00, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Metallic

Long summary description Philips E Line 4K Ultra HD LCD monitor 276E8VJSB/00:

Philips E Line 4K Ultra HD LCD monitor 276E8VJSB/00. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Metallic

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.