Philips S Line 275S1AE/00, 68.6 cm (27"), 2560 x 1440 pixels, 2K Ultra HD, LCD, 4 ms, Black
Philips S Line 275S1AE/00. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black