Philips logo

Philips V Line 273V7QJAW/11 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5433
Info modified on:
03 Aug 2025, 10:35:36
Short summary description Philips V Line 273V7QJAW/11 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Philips V Line 273V7QJAW/11, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips V Line 273V7QJAW/11 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Philips V Line 273V7QJAW/11. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.