Philips logo

Philips 273V7QDAW/56 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40353
Info modified on:
03 Aug 2025, 10:32:59
Short summary description Philips 273V7QDAW/56 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:

Philips 273V7QDAW/56, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, White

Long summary description Philips 273V7QDAW/56 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD White:

Philips 273V7QDAW/56. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: White

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.