Philips LED monitor 273E3LSB/00, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 3.5 ms, Black
Philips LED monitor 273E3LSB/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 3.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black