Philips logo

Philips 273E3LHSB/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Carbon

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74358
Info modified on:
31 May 2024, 09:35:24
Short summary description Philips 273E3LHSB/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Carbon:

Philips 273E3LHSB/00, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 3.5 ms, Black, Carbon

Long summary description Philips 273E3LHSB/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black, Carbon:

Philips 273E3LHSB/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 3.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black, Carbon

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.