Philips logo

Philips 26PFL3404 26" HD Ready LCD TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142206
Info modified on:
14 Mar 2024, 18:01:22
Short summary description Philips 26PFL3404 26" HD Ready LCD TV:

Philips 26PFL3404 26" HD Ready LCD TV, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 26PFL3404 26" HD Ready LCD TV:

Philips 26PFL3404 26" HD Ready LCD TV. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.