Philips logo

Philips DTR3202 Cable, Terrestrial Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86389
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DTR3202 Cable, Terrestrial Full HD Black:

Philips DTR3202, Cable, Terrestrial, Full HD, DVB-T, DVB-T2, 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 4:3, 16:9, H.264, H.265, MPEG1, MPEG2, MPEG4

Long summary description Philips DTR3202 Cable, Terrestrial Full HD Black:

Philips DTR3202. Signal source: Cable, Terrestrial, HD type: Full HD, Digital signal format system: DVB-T, DVB-T2. Video formats supported: H.264, H.265, MPEG1, MPEG2, MPEG4, Audio formats supported: AAC HE, MP3, WMA. Product colour: Black, Tuner type: Digital, Number of tuners: 2 tuner(s). Power consumption (typical): 6 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 188 mm, Depth: 110 mm, Height: 38 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.