Philips logo

Philips 5500 series 24PFS5535/12 TV 61 cm (24") Full HD White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111887
Info modified on:
27 May 2024, 14:10:36
Short summary description Philips 5500 series 24PFS5535/12 TV 61 cm (24") Full HD White:

Philips 5500 series 24PFS5535/12, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, White

Long summary description Philips 5500 series 24PFS5535/12 TV 61 cm (24") Full HD White:

Philips 5500 series 24PFS5535/12. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.