Philips logo

Philips 5300 series Full HD Ultra-Slim LED TV 24PFS5303/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117007
Info modified on:
27 May 2024, 13:26:15
Philips 24PFS5303/12 user manual (1.6 MB)
Product Brochure/Datasheet (690 KB)
Quick start Guide (1.1 MB)
Retail Trade Leaflet (125 KB)
EU Energy Label (143 KB)
Short summary description Philips 5300 series Full HD Ultra-Slim LED TV 24PFS5303/12:

Philips 5300 series Full HD Ultra-Slim LED TV 24PFS5303/12, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 5300 series Full HD Ultra-Slim LED TV 24PFS5303/12:

Philips 5300 series Full HD Ultra-Slim LED TV 24PFS5303/12. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.