Philips logo

Philips 3000 series 24PFF3655/T3 TV 61 cm (24") Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40949
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 24PFF3655/T3 TV 61 cm (24") Full HD Black:

Philips 3000 series 24PFF3655/T3, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, DMB-T/H, Black

Long summary description Philips 3000 series 24PFF3655/T3 TV 61 cm (24") Full HD Black:

Philips 3000 series 24PFF3655/T3. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DMB-T/H. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.