Philips logo

Philips Evnia 3000 24M2N3200L/74 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6866
Info modified on:
03 Aug 2025, 10:31:23
Short summary description Philips Evnia 3000 24M2N3200L/74 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Philips Evnia 3000 24M2N3200L/74, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Philips Evnia 3000 24M2N3200L/74 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Philips Evnia 3000 24M2N3200L/74. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.