Philips Momentum 24M1N3200VS/00, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Philips Momentum 24M1N3200VS/00. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black