Philips logo

Philips 2000 series 24E2G2200/93 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1014
Info modified on:
25 May 2025, 07:18:47
Short summary description Philips 2000 series 24E2G2200/93 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Philips 2000 series 24E2G2200/93, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips 2000 series 24E2G2200/93 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Philips 2000 series 24E2G2200/93. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.