Philips logo

Philips E Line Curved LCD monitor with Ultra Wide-Color 248E9QHSB/70

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72274
Info modified on:
18 May 2025, 09:28:49
Short summary description Philips E Line Curved LCD monitor with Ultra Wide-Color 248E9QHSB/70:

Philips E Line Curved LCD monitor with Ultra Wide-Color 248E9QHSB/70, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black, Silver

Long summary description Philips E Line Curved LCD monitor with Ultra Wide-Color 248E9QHSB/70:

Philips E Line Curved LCD monitor with Ultra Wide-Color 248E9QHSB/70. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.