Philips logo

Philips LED monitor 247E3LPHSU/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96429
Info modified on:
31 May 2024, 09:35:04
Philips 247E3LPHSU/00 user manual (3.9 MB)
Product Brochure/Datasheet (919 KB)
Short summary description Philips LED monitor 247E3LPHSU/00:

Philips LED monitor 247E3LPHSU/00, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips LED monitor 247E3LPHSU/00:

Philips LED monitor 247E3LPHSU/00. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.