Philips logo

Philips LCD monitor with SmartControl Lite 246V5LSB/75

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57061
Info modified on:
31 May 2024, 09:35:17
Philips 246V5LSB/75 user manual (2.5 MB)
Product Brochure/Datasheet (754 KB)
Important Information Manual (3.6 MB)
Short summary description Philips LCD monitor with SmartControl Lite 246V5LSB/75:

Philips LCD monitor with SmartControl Lite 246V5LSB/75, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips LCD monitor with SmartControl Lite 246V5LSB/75:

Philips LCD monitor with SmartControl Lite 246V5LSB/75. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.