Philips V Line LCD monitor with SmartControl Lite 246V5LSB/01, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Philips V Line LCD monitor with SmartControl Lite 246V5LSB/01. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black