Philips logo

Philips V Line Full HD LCD monitor 243V7QJAB/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213494
Info modified on:
31 May 2024, 09:35:32
Short summary description Philips V Line Full HD LCD monitor 243V7QJAB/00:

Philips V Line Full HD LCD monitor 243V7QJAB/00, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips V Line Full HD LCD monitor 243V7QJAB/00:

Philips V Line Full HD LCD monitor 243V7QJAB/00. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.