Philips logo

Philips V Line LCD monitor with SmartControl Lite 243V5LHSB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
367251
Info modified on:
26 Jun 2024, 05:30:58
Short summary description Philips V Line LCD monitor with SmartControl Lite 243V5LHSB/00:

Philips V Line LCD monitor with SmartControl Lite 243V5LHSB/00, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips V Line LCD monitor with SmartControl Lite 243V5LHSB/00:

Philips V Line LCD monitor with SmartControl Lite 243V5LHSB/00. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.