Philips logo

Philips S Line LCD monitor with SoftBlue Technology 243S7EHMB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
464582
Info modified on:
13 Jul 2025, 10:45:14
Short summary description Philips S Line LCD monitor with SoftBlue Technology 243S7EHMB/00:

Philips S Line LCD monitor with SoftBlue Technology 243S7EHMB/00, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips S Line LCD monitor with SoftBlue Technology 243S7EHMB/00:

Philips S Line LCD monitor with SoftBlue Technology 243S7EHMB/00. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.