Philips logo

Philips 242B9TL/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191166
Info modified on:
26 Jun 2025, 08:58:33
Short summary description Philips 242B9TL/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Black:

Philips 242B9TL/00, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 242B9TL/00 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Touchscreen Black:

Philips 242B9TL/00. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.