Philips logo

Philips B Line LCD monitor with PowerSensor 241B7QPJKEB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281992
Info modified on:
15 Jun 2025, 08:20:14
Short summary description Philips B Line LCD monitor with PowerSensor 241B7QPJKEB/00:

Philips B Line LCD monitor with PowerSensor 241B7QPJKEB/00, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips B Line LCD monitor with PowerSensor 241B7QPJKEB/00:

Philips B Line LCD monitor with PowerSensor 241B7QPJKEB/00. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.