Philips logo

Philips 23" LCD HD ready flat TV Crystal Clear III 58.4 cm (23") Silver 450 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67897
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 23" LCD HD ready flat TV Crystal Clear III 58.4 cm (23") Silver 450 cd/m²:

Philips 23" LCD HD ready flat TV Crystal Clear III, 58.4 cm (23"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Philips 23" LCD HD ready flat TV Crystal Clear III 58.4 cm (23") Silver 450 cd/m²:

Philips 23" LCD HD ready flat TV Crystal Clear III. Display diagonal: 58.4 cm (23"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 450:1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.