Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23" Mirror TV Multimedia Display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23HM8821
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9606
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver :
The short editorial description of Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver

23IN FULL SCREEN MIRAVISIO 23HM8821 NS (NMS)
More>>>
Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver:
The official marketing text of Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver as supplied by the manufacturer

Philips Miravision Mirror TV offers high quality video pictures through a special mirror material, which allows near total transmission of the polarised light output of the LCD screen. The Miravision Mirror TV comes supplied with
standard frame fitted. It can be mounted on a wall, to be used and viewed like a regular mirror. The Miravision Mirror TV offers new application opportunities in the hospitality environment in guest rooms, lobbies and bars. Miravision Mirror TV can be used in combination with the ICONN connectivity box (available separately), which facilitates interactivity with most central hotel TV systems.

Short summary description Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver:
This short summary of the Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 23" Mirror TV Multimedia Display, 58.4 cm (23"), 1280 x 768 pixels, LCD, 16 ms, Silver

Long summary description Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver:
This is an auto-generated long summary of Philips 23" Mirror TV Multimedia Display 58.4 cm (23") 1280 x 768 pixels Silver based on the first three specs of the first five spec groups.

Philips 23" Mirror TV Multimedia Display. Display diagonal: 58.4 cm (23"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
450 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
400:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
110 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
6 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
641.5 mm
Depth *
The distance from the front to the back of something.
107 mm
Weight & dimensions
Height *
The measurement of the product from head to foot or from base to top.
438.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Audio system
System used to play music or speech.
2 x 5W RMS, (20W MP)
Chassis type
The type of rigid framework onto which is the hosuing for device components.
LC03/ICONN
Power requirements
AC 120-240V ± 10%, 50/60Hz
Speakers and microphone
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
2 x On Board Speakers
Multimedia
RDS FM Radio
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x Headphones (3.5mm jack) out; 1 x Euro A/V Connector Ext1 (RGB in, CVBS in/out); 1 x Euro A/V Connector Ext2 (S-Video in/out, CVBS in/out,WYSIWYR); 1 x Audio L/R (cinch) constant level out; 1 x Audio Subwoofer (cinch) out; 1 x VGA (1 spin sub-D) in + Audio L/R (cinch) in; 1 x External loudspeakers: click fit; 1 x SmartCard slot.
Customer service details