Philips logo

Philips Brilliance LED Monitor 234CL2SB/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142119
Info modified on:
31 May 2024, 09:34:56
Philips 234CL2SB/00 user manual (2.4 MB)
Product Brochure/Datasheet (534 KB)
Product Brochure/Datasheet (700 KB)
Short summary description Philips Brilliance LED Monitor 234CL2SB/00:

Philips Brilliance LED Monitor 234CL2SB/00, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips Brilliance LED Monitor 234CL2SB/00:

Philips Brilliance LED Monitor 234CL2SB/00. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.