Philips logo

Philips LCD monitor with SmartControl Lite 233V5QHABP/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68812
Info modified on:
31 May 2024, 09:35:20
Philips 233V5QHABP/00 user manual (1.9 MB)
Product Brochure/Datasheet (886 KB)
Important Information Manual (3.6 MB)
Retail Trade Leaflet (177 KB)
EU Energy Label (192 KB)
Short summary description Philips LCD monitor with SmartControl Lite 233V5QHABP/00:

Philips LCD monitor with SmartControl Lite 233V5QHABP/00, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 12 ms, Black

Long summary description Philips LCD monitor with SmartControl Lite 233V5QHABP/00:

Philips LCD monitor with SmartControl Lite 233V5QHABP/00. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.