Philips logo

Philips 5300 series 22PFT5303/05 55.9 cm (22") Full HD Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14005
Info modified on:
27 May 2024, 13:14:35
Short summary description Philips 5300 series 22PFT5303/05 55.9 cm (22") Full HD Black:

Philips 5300 series 22PFT5303/05, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 5300 series 22PFT5303/05 55.9 cm (22") Full HD Black:

Philips 5300 series 22PFT5303/05. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.