Philips logo

Philips 3500 series Smart LED TV 22PFL3507H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143390
Info modified on:
01 Nov 2024, 16:32:50
Short summary description Philips 3500 series Smart LED TV 22PFL3507H/12:

Philips 3500 series Smart LED TV 22PFL3507H/12, 55.9 cm (22"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 3500 series Smart LED TV 22PFL3507H/12:

Philips 3500 series Smart LED TV 22PFL3507H/12. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.