Philips logo

Philips 4000 series Slim Full HD LED TV 22PFH4109/88

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134781
Info modified on:
02 Nov 2024, 10:19:06
Short summary description Philips 4000 series Slim Full HD LED TV 22PFH4109/88:

Philips 4000 series Slim Full HD LED TV 22PFH4109/88, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 4000 series Slim Full HD LED TV 22PFH4109/88:

Philips 4000 series Slim Full HD LED TV 22PFH4109/88. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.