Philips logo

Philips 4000 series Full HD Slim LED TV 22PFH4000/88

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144710
Info modified on:
30 Oct 2024, 11:00:27
Short summary description Philips 4000 series Full HD Slim LED TV 22PFH4000/88:

Philips 4000 series Full HD Slim LED TV 22PFH4000/88, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 4000 series Full HD Slim LED TV 22PFH4000/88:

Philips 4000 series Full HD Slim LED TV 22PFH4000/88. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.