Philips logo

Philips LCD monitor 227E7QDSB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107105
Info modified on:
31 May 2024, 09:35:27
Short summary description Philips LCD monitor 227E7QDSB/00:

Philips LCD monitor 227E7QDSB/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Philips LCD monitor 227E7QDSB/00:

Philips LCD monitor 227E7QDSB/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.