Philips logo

Philips LCD monitor with SoftBlue Technology 227E6EDSD/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206046
Info modified on:
26 Jun 2024, 05:30:26
Short summary description Philips LCD monitor with SoftBlue Technology 227E6EDSD/00:

Philips LCD monitor with SoftBlue Technology 227E6EDSD/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Cherry (fruit)

Long summary description Philips LCD monitor with SoftBlue Technology 227E6EDSD/00:

Philips LCD monitor with SoftBlue Technology 227E6EDSD/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Cherry (fruit)

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.