Philips logo

Philips Brilliance LED monitor with PowerSensor 225PL2ES/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96240
Info modified on:
30 Dec 2024, 17:23:50
Philips 225PL2ES/00 user manual (2.6 MB)
Product Brochure/Datasheet (724 KB)
Product Brochure/Datasheet (726 KB)
Short summary description Philips Brilliance LED monitor with PowerSensor 225PL2ES/00:

Philips Brilliance LED monitor with PowerSensor 225PL2ES/00, 55.9 cm (22"), 1680 x 1050 pixels, LED, 5 ms

Long summary description Philips Brilliance LED monitor with PowerSensor 225PL2ES/00:

Philips Brilliance LED monitor with PowerSensor 225PL2ES/00. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.