Philips logo

Philips LCD monitor, LED backlight 221TE4LB/57

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128879
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips LCD monitor, LED backlight 221TE4LB/57:

Philips LCD monitor, LED backlight 221TE4LB/57, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips LCD monitor, LED backlight 221TE4LB/57:

Philips LCD monitor, LED backlight 221TE4LB/57. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.