location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220BW8EB/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
220BW8EB/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585146082 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 22" wide
  • - WSXGA
Long product name Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220BW8EB/27 LCD widescreen monitor/ 22"/ 1680 x 1050 pixels/ 300 cd/m²/ 1000:1/ 5 ms/ Analog (VGA), DVI-D
More>>>
Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bigger, wider screen: better business productivity

With a big, widescreen, performance-enhancing comfort, value-added convenience features and great cost benefit ratio, the 220BW8 is the smart choice for business productivity - and is ready for immediate or future upgrade to Windows Vista.

Tilt, swivel and height-adjust for an ideal viewing position

The Compact Ergo Base is a 'people friendly' Philips monitor base that tilts, swivels and height adjusts so each user can position the monitor for maximum viewing comfort and efficiency.

Big, widescreen ideal for viewing two A4 pages side-by-side

A big, widescreen display that improves productivity by displaying two A4 pages side-by-side.

Short summary description Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 220BW8EB/27, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Philips 220BW8EB/27 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Philips 220BW8EB/27. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Video input impedance
75 Ω
Video input signal levels
0.7 Vpp
White Chromaticity, 6500K
x = 0.313 / y = 0.329
White Chromaticity, 9300K
x = 0.283 / y = 0.297
Colour gamut standard
sRGB
Multimedia
RMS rated power
2 W
Design
Product colour *
Black
Certification
CE Mark, Energy Star, FCC Class B, SEMKO, TCO '03, TÜV/GS, TÜV Ergo, UL/cUL
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
49 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
20 - 80%
Packaging content
Cables included
VGA
Weight & dimensions
Width (with stand)
513.8 mm
Depth (with stand)
368.2 mm
Height (with stand)
230.2 mm
Weight (with stand)
7.7 kg
Width (without stand)
513.8 mm
Depth (without stand)
336.1 mm
Height (without stand)
67.3 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Power requirements
100-240VAC, 50/60Hz
Maximum resolution
1680 x 1050 pixels
Sync input impedance
2200 Ω
Video Dot Rate
205 MHz
Mean time between failures (MTBF)
50000 h
Brand Image Product code Product Stock Price from
Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black Philips 240BW8EB/27 computer monitor 61 cm (24") 1920 x 1200 pixels Black
(show image)
240BW8EB/27 240BW8EB/27
Philips 200BW8EB/27 computer monitor 51 cm (20.1") 1680 x 1050 pixels Black Philips 200BW8EB/27 computer monitor 51 cm (20.1") 1680 x 1050 pixels Black
(show image)
200BW8EB/27 200BW8EB/27