Philips logo

Philips 21067200 energy-saving lamp Warm white 2700 K 6 W GU4

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79484
Info modified on:
09 Apr 2024, 18:32:20
Short summary description Philips 21067200 energy-saving lamp Warm white 2700 K 6 W GU4:

Philips 21067200, 6 W, 50 W, GU4, 300 lm, 40000 h, Warm white

Long summary description Philips 21067200 energy-saving lamp Warm white 2700 K 6 W GU4:

Philips 21067200. Bulb power: 6 W, Equivalent bulb power: 50 W, Fitting/cap type: GU4, Luminous flux: 300 lm, Bulb lifetime: 40000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 25°, Color Rendering Index (CRI): 80, Power factor: 0.6

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.