Philips logo

Philips 20" LCD Flat TV 50.8 cm (20") Black 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28073
Info modified on:
14 Mar 2024, 15:16:10
Short summary description Philips 20" LCD Flat TV 50.8 cm (20") Black 450 cd/m²:

Philips 20" LCD Flat TV, 50.8 cm (20"), 640 x 480 pixels, LCD, Black

Long summary description Philips 20" LCD Flat TV 50.8 cm (20") Black 450 cd/m²:

Philips 20" LCD Flat TV. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 4:3. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.