Philips logo

Philips 3100 series Ultra Slim LED TV 20PFL3108H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100172
Info modified on:
04 Nov 2024, 08:41:54
Short summary description Philips 3100 series Ultra Slim LED TV 20PFL3108H/12:

Philips 3100 series Ultra Slim LED TV 20PFL3108H/12, 50.8 cm (20"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 3100 series Ultra Slim LED TV 20PFL3108H/12:

Philips 3100 series Ultra Slim LED TV 20PFL3108H/12. Display diagonal: 50.8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.