Philips flat TV 20PF5320/01, 50.8 cm (20"), 1366 x 768 pixels, HD, LCD, Black, Silver
Philips flat TV 20PF5320/01. Display diagonal: 50.8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 600:1. Product colour: Black, Silver