Philips logo

Philips 20" LCD flat TV Crystal Clear 50.8 cm (20") Silver 450 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56106
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 20" LCD flat TV Crystal Clear 50.8 cm (20") Silver 450 cd/m²:

Philips 20" LCD flat TV Crystal Clear, 50.8 cm (20"), 640 x 480 pixels, LCD, Silver

Long summary description Philips 20" LCD flat TV Crystal Clear 50.8 cm (20") Silver 450 cd/m²:

Philips 20" LCD flat TV Crystal Clear. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 350:1, Native aspect ratio: 4:3. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.