Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
202P40 22"CRT .24 130kHz 2048x1536 TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202P40/70
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15936
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 18 Apr 2019 20:25:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels :
The short editorial description of Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels

202P40 22"FST .24 130kHz 2048x1536 TCO99
More>>>
Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
The official marketing text of Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels as supplied by the manufacturer

Brilliance 22" Real Flat Monitor

The 22-inch (20.0" VIS) Brilliance 202P Real Flat monitor is designed for demanding professional users who require a large screen size. The 202P -with a 0.24 mm Aperture Grille tube- has a staggering maximum horizontal frequency of 130 kHz, offering a maximum resolution of 2048 x 1536 with flicker free display of 1600 x 1200 at up to 104 Hz. An exclusive Auto Calibrate feature is included that guarantees consistent performance and extends the useful life of the monitor by one third.

Short summary description Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
This short summary of the Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99, 55.9 cm (22"), CRT Monitor, 50.8 cm, 50 - 160 Hz, 30 - 130 kHz, Aperture Grille, Real Flat, High Contrast, AGARAS, Light Transmission 41%

Long summary description Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels:
This is an auto-generated long summary of Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99 monitor CRT 55.9 cm (22") 2048 x 1536 pixels based on the first three specs of the first five spec groups.

Philips 202P40 22"CRT .24 130kHz 2048x1536 TCO99. Display diagonal: 55.9 cm (22"), Type: CRT Monitor, Viewable size diagonal: 50.8 cm. Display resolution: 2048 x 1536 pixels. Certification: TCO‘99, MPR-II Low Emission, TÜV/GS, TÜV-Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO,.... Dimensions (WxDxH): 501 x 466 x 501 mm, Weight: 28.1 kg. User controls: Language (English, Spanish, French, German, Italian), Zoom, Horizontal, Vertical, Pincushion,...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Type
Characteristics of the device.
CRT Monitor
Viewable size diagonal
50.8 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 130 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25
Display
The description of display that can includes display type, resolution, size etc.
Aperture Grille, Real Flat, High Contrast, AGARAS, Light Transmission 41%
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1536 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
TCO‘99, MPR-II Low Emission, TÜV/GS, TÜV-Ergo,TÜV/9241-3, FCC-B, UL, CSA, DHHS, SEMKO, Poland-B sign, C-Tick, CE, BCIQ, PSB, NUTEK, Energy Star
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
501 x 466 x 501 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
28.1 kg
Management features
User controls
Language (English, Spanish, French, German, Italian), Zoom, Horizontal, Vertical, Pincushion, Balanced, Trapezoid, Parallelogram, Color, sRGB, Reset, Degauss, Moire, Serial Number, Resolution, Frequency, Convergence, Purity, Input Selection, Automatic and manual calibration of color temperature, brightness and contrast levels to original setting, 5-button OSD, Brightness +/- direct access, Contrast+/- direct access
Customer service details
X