Philips logo

Philips 202E2SB/01 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31208
Info modified on:
25 Nov 2022, 10:14:55
Short summary description Philips 202E2SB/01 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black:

Philips 202E2SB/01, 50.8 cm (20"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description Philips 202E2SB/01 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black:

Philips 202E2SB/01. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.