Philips logo

Philips 201E1SB/69 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46334
Info modified on:
31 May 2024, 09:34:54
Short summary description Philips 201E1SB/69 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black:

Philips 201E1SB/69, 50.8 cm (20"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description Philips 201E1SB/69 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LCD Black:

Philips 201E1SB/69. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.