Philips logo

Philips LCD widescreen monitor 200VW8FB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93827
Info modified on:
31 May 2024, 09:34:40
Philips 200VW8FB/00 user manual (7.7 MB)
Product Brochure/Datasheet (401 KB)
Short summary description Philips LCD widescreen monitor 200VW8FB/00:

Philips LCD widescreen monitor 200VW8FB/00, 50.8 cm (20"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Philips LCD widescreen monitor 200VW8FB/00:

Philips LCD widescreen monitor 200VW8FB/00. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.