Philips V Line LCD monitor with LED backlight 200V4QSBR/00, 49.6 cm (19.5"), 1920 x 1080 pixels, Full HD, LED, 20 ms, Black
Philips V Line LCD monitor with LED backlight 200V4QSBR/00. Display diagonal: 49.6 cm (19.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 20 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black