Philips logo

Philips 200V4QSB/93 LED display 49.6 cm (19.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63584
Info modified on:
31 May 2024, 09:35:25
Short summary description Philips 200V4QSB/93 LED display 49.6 cm (19.5") 1920 x 1080 pixels Full HD Black:

Philips 200V4QSB/93, 49.6 cm (19.5"), 1920 x 1080 pixels, Full HD, LED, 20 ms, Black

Long summary description Philips 200V4QSB/93 LED display 49.6 cm (19.5") 1920 x 1080 pixels Full HD Black:

Philips 200V4QSB/93. Display diagonal: 49.6 cm (19.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 20 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.