Philips logo

Philips 19PFL5422D 19" LCD integrated digital digital widescreen flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68304
Info modified on:
18 Nov 2024, 15:31:32
Short summary description Philips 19PFL5422D 19" LCD integrated digital digital widescreen flat TV:

Philips 19PFL5422D 19" LCD integrated digital digital widescreen flat TV, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, 3D, Black, Silver

Long summary description Philips 19PFL5422D 19" LCD integrated digital digital widescreen flat TV:

Philips 19PFL5422D 19" LCD integrated digital digital widescreen flat TV. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD. 3D. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.