Philips logo

Philips Brilliance Two-in-One LCD monitor 19DP6QJNS/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63356
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Philips Brilliance Two-in-One LCD monitor 19DP6QJNS/00:

Philips Brilliance Two-in-One LCD monitor 19DP6QJNS/00, 1280 x 1024 pixels, HD, LED, LED, 14 ms, Black, Silver

Long summary description Philips Brilliance Two-in-One LCD monitor 19DP6QJNS/00:

Philips Brilliance Two-in-One LCD monitor 19DP6QJNS/00. Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Black, Silver

Reasons to buy
3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.